74AHCT1G07GV is a single non-inverting buffer with open-drain output in an SC-74A package (SOT753), designed for digital logic applications requiring wired-OR or wired-AND functionality with a pull-up resistor. It operates from 4.5 V to 5.5 V with TTL input switching levels, and is rated for operation from -40 °C to +125 °C. The device includes ESD protection exceeding 2000 V (HBM), 200 V (MM), and 1000 V (CDM).
IC BUFF N-INV OP/DRAIN 5TSOP Product overview: 74AHCT1G07GV from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHCT1G07GV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74AHCT1G07GV |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |