NXP Semiconductors Logic - Logic - Multivibrators - 74AHCT123AD 74AHCT123AD

Description
Manufacturer: NXP Win Source Part Number: 1130711-74AHCT123AD Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1130711-74AHCT123AD Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 74AHCT123AD - 1130711-74AHCT123AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74AHCT123AD
1130711-74AHCT123AD
Logic - Logic - Multivibrators - 74AHCT123AD 1130711-74AHCT123AD
Manufacturer: NXP Win Source Part Number: 1130711-74AHCT123AD Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1130711-74AHCT123AD
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 1130711-74AHCT123AD
Product Name Logic - Logic - Multivibrators - 74AHCT123AD
Type Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 96LS02FMQB - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Multivibrators - 74HCT123D-Q100,115-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123AN - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details