NXP Semiconductors Logic - Logic - Gates and Inverters - 74AHC2G08DC 74AHC2G08DC

Description
Manufacturer: NXP Win Source Part Number: 1130665-74AHC2G08DC Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1130665-74AHC2G08DC Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AHC2G08DC - 1130665-74AHC2G08DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC2G08DC
1130665-74AHC2G08DC
Logic - Logic - Gates and Inverters - 74AHC2G08DC 1130665-74AHC2G08DC
Manufacturer: NXP Win Source Part Number: 1130665-74AHC2G08DC Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1130665-74AHC2G08DC
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1130665-74AHC2G08DC
Product Name Logic - Logic - Gates and Inverters - 74AHC2G08DC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Logic Gates - 2222719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details