NXP Semiconductors Latches 74AHC259D-Q100J

Description
D-Type, Addressable 1 Channel 1 x 3:8 IC Standard 16-SO
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1 x 3:8 IC Standard 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74AHC259D-Q100J-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1 x 3:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1 x 3:8 IC Standard 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74AHC259D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74AHC259D-Q100J
Integrated Circuits (ICs) - Logic - Latches 74AHC259D-Q100J
IC ADDRESSABLE LATCH 8BIT 16SOIC

IC ADDRESSABLE LATCH 8BIT 16SOIC

Supplier's Site
Logic - Latches - 74AHC259D-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AHC259D-Q100J
Logic - Latches 74AHC259D-Q100J
IC ADDRESSABLE LATCH 8BIT 16SOIC

IC ADDRESSABLE LATCH 8BIT 16SOIC

Supplier's Site Datasheet
Latches - 74AHC259D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1 x 3:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1 x 3:8 IC Standard 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74AHC259D-Q100J-ND 74AHC259D-Q100J 74AHC259D-Q100J 74AHC259D-Q100J
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT16373ADL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 74ACT843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 8512801SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details