The 74ABT620DB,112 is an octal transceiver designed for bidirectional data communication between buses. It features inverting 3-State outputs and dual enable inputs, allowing for flexible control of data flow between the A and B buses. The device supports live insertion and extraction, making it suitable for dynamic applications. It has a high output drive capability of +64mA and -32mA, ensuring robust performance in various conditions. The transceiver operates with a propagation delay of approximately 3.1 ns at a supply voltage of 5V, making it suitable for high-speed applications. It includes latch-up protection exceeding 500mA and ESD protection greater than 2000V, enhancing reliability in demanding environments. The operating temperature range is from -40°C to +85°C, accommodating a wide variety of applications. The 74ABT620DB,112 is available in a 20-pin plastic SSOP package, making it compact for integration into various designs.
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 74ABT620DB,112 |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 20-SSOP (0.209\", 5.30mm Width) |