NXP Semiconductors Logic - Logic - Gates and Inverters - 74ABT04D,118 74ABT04D,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 133863-74ABT04D,118 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 15mA, 20mA Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF Current - Quiescent (Max): 50μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 133863-74ABT04D,118 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 15mA, 20mA Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF Current - Quiescent (Max): 50μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74ABT04D,118 - 133863-74ABT04D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ABT04D,118
133863-74ABT04D,118
Logic - Logic - Gates and Inverters - 74ABT04D,118 133863-74ABT04D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 133863-74ABT04D,118 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 15mA, 20mA Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF Current - Quiescent (Max): 50μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 133863-74ABT04D,118
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 15mA, 20mA
Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF
Current - Quiescent (Max): 50μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 133863-74ABT04D,118
Product Name Logic - Logic - Gates and Inverters - 74ABT04D,118
Package Type 14-SO
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM119QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
3.3V 3.3MA Rf Amplifier - 860-BGA715N7 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9460206QCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details