BLDC MOTOR, LOW VOLTAGE, 24VDC, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:4000rpm; Torque Max:-; Power Rating:40W; Motor Size:-; External Length:-; Product Range:-; No. of Phases:Three Phase
| Newark, An Avnet Company | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 77Y4026 |
| Product Name | Bldc Motor, Low Voltage, 24Vdc, 4000Rpm; Dc Motor Type Nxp |
| Motor Type | DC Motor |