NXP Semiconductors Hard To Find - 2PC1815 2PC1815

Description
Manufacturer: NXP Win Source Part Number: 1124303-2PC1815 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1124303-2PC1815 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2PC1815 - 1124303-2PC1815 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2PC1815
1124303-2PC1815
Hard To Find - 2PC1815 1124303-2PC1815
Manufacturer: NXP Win Source Part Number: 1124303-2PC1815 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1124303-2PC1815
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124303-2PC1815
Product Name Hard To Find - 2PC1815
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
OEM Souring - 1463503-AUIRFP4568-E - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
9 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details