NXP Semiconductors Schottky 30V 0.2A Diode and Rectifier 1PS89SB16

Description
Diode Schottky 30V 0.2A 3-Pin SC-89 / Schottky barrier double diodes Product overview: 1PS89SB16 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS89SB16 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 30V 0.2A 3-Pin SC-89 / Schottky barrier double diodes Product overview: 1PS89SB16 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS89SB16 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 0.2A Diode and Rectifier - 280-1PS89SB16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.2A Diode and Rectifier
280-1PS89SB16
Schottky 30V 0.2A Diode and Rectifier 280-1PS89SB16
Diode Schottky 30V 0.2A 3-Pin SC-89 / Schottky barrier double diodes Product overview: 1PS89SB16 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS89SB16 can be used for catalog matching and distributor lookup.

Diode Schottky 30V 0.2A 3-Pin SC-89 / Schottky barrier double diodes Product overview: 1PS89SB16 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS89SB16 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150188-1PS89SB16 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150188-1PS89SB16
Discrete Semiconductor Products 150188-1PS89SB16
Manufacturer: NXP Win Source Part Number: 150188-1PS89SB16 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 150188-1PS89SB16
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1PS89SB16 150188-1PS89SB16
Product Name Schottky 30V 0.2A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050111 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier double diodes - BAT120A-QX - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
Single Diodes - 448-BAS40E6433HTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj -55 to 150 C (-67 to 302 F)
View Details
4 suppliers