NXP Semiconductors Diodes, Rectifiers - Single - 1PS79SB10 1PS79SB10

Description
Manufacturer: NXP Win Source Part Number: 1122222-1PS79SB10 Family Name: 1PS79SB10 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): RB520S-30FHTE61; KDR730E; RB520S-30TE61; RB520S-30; Introduction Date: July 16, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1122222-1PS79SB10 Family Name: 1PS79SB10 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): RB520S-30FHTE61; KDR730E; RB520S-30TE61; RB520S-30; Introduction Date: July 16, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1PS79SB10 - 1122222-1PS79SB10 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1PS79SB10
1122222-1PS79SB10
Diodes, Rectifiers - Single - 1PS79SB10 1122222-1PS79SB10
Manufacturer: NXP Win Source Part Number: 1122222-1PS79SB10 Family Name: 1PS79SB10 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): RB520S-30FHTE61; KDR730E; RB520S-30TE61; RB520S-30; Introduction Date: July 16, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1122222-1PS79SB10
Family Name: 1PS79SB10
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): RB520S-30FHTE61; KDR730E; RB520S-30TE61; RB520S-30;
Introduction Date: July 16, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Automotive Schottky 0.2A Diode and Rectifier - 280-1PS79SB10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 0.2A Diode and Rectifier
280-1PS79SB10
Automotive Schottky 0.2A Diode and Rectifier 280-1PS79SB10
Rectifier Diode Schottky 0.2A Automotive 2-Pin SOD-523 / Schottky barrier diode Product overview: 1PS79SB10 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS79SB10 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 0.2A Automotive 2-Pin SOD-523 / Schottky barrier diode Product overview: 1PS79SB10 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS79SB10 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1122222-1PS79SB10 280-1PS79SB10
Product Name Diodes, Rectifiers - Single - 1PS79SB10 Automotive Schottky 0.2A Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRS20F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia - 39K0674 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.5000 volts
View Details
Schottky 4V 100MW Diode and Rectifier - 284-BAT15099RE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
6 suppliers