NXP Semiconductors Schottky 5V 0.02A DFN Diode and Rectifier 1PS10SB63

Description
Diode Schottky 5V 0.02A 2-Pin DFN / Schottky barrier diode Product overview: 1PS10SB63 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 0.02A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 0.02A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS10SB63 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 5V 0.02A 2-Pin DFN / Schottky barrier diode Product overview: 1PS10SB63 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 0.02A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 0.02A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS10SB63 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 5V 0.02A DFN Diode and Rectifier - 280-1PS10SB63 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5V 0.02A DFN Diode and Rectifier
280-1PS10SB63
Schottky 5V 0.02A DFN Diode and Rectifier 280-1PS10SB63
Diode Schottky 5V 0.02A 2-Pin DFN / Schottky barrier diode Product overview: 1PS10SB63 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 0.02A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 0.02A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS10SB63 can be used for catalog matching and distributor lookup.

Diode Schottky 5V 0.02A 2-Pin DFN / Schottky barrier diode Product overview: 1PS10SB63 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 0.02A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 0.02A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS10SB63 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150173-1PS10SB63 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150173-1PS10SB63
Discrete Semiconductor Products 150173-1PS10SB63
Manufacturer: NXP Win Source Part Number: 150173-1PS10SB63 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 150173-1PS10SB63
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1PS10SB63 150173-1PS10SB63
Product Name Schottky 5V 0.02A DFN Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220837 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
60 V, 2 x 5 A dual common cathode low leakage current Trench Schottky barrier rectifier - PMEG060T100CLPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
High Current Power Rectifiers - FXSET130404 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details