The 1N60 series comprises N-channel MOSFETs for high-voltage switching, available in TO-92, TO-251T, TO-251S, TO-252, and SOT-223 packages. The drain-source voltage rating is 600 V. Continuous drain current is 1.0 A at 25℃ and 0.6 A at 100℃. Maximum pulsed drain current is 4.0 A. Static drain-source on-resistance is 8.5 Ω to 11 Ω at 10 V gate-source voltage and 0.5 A drain current. Gate threshold voltage ranges from 2.0 V to 4.0 V. Maximum junction temperature is 150℃. Thermal resistance junction-to-ambient is 110.0 ℃/W for the SOT-223 package. Single-pulse avalanche energy is 14 mJ. Total gate charge is 4.8 nC.
Win Source Part Number: 1380627-1N60G
Category: Discrete Semiconductor Products>Transistors
Series: UMW
Package: Tape & Reel
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 1A (Tj)
Rds On (Max) @ Id, Vgs: 11Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Mounting Type: Surface Mount
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Gate Charge (Qg) (Max) @ Vgs: 4.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 150 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Mfr: NXP
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,500 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1380627-1N60G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs |
| Polarity | N-Channel |