Black Box Power Supply Approvals Black Box SDR-120-48

Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Black Box - 12T8364 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Black Box
12T8364
Power Supply Approvals Black Box 12T8364
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12T8364
Product Name Power Supply Approvals Black Box
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
24W Desktop Power Supply, Single Output - QADA-24 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 9.0 volts
View Details
Power Supply - 88349146 - Radwell International
Specs
AC Output Voltage 480.0 volts
DC Output Voltage 4.0 volts
View Details