Black Box Rack Cabinet, Server, Steel, 38U; Cabinet Type Black Box RM2520A

Description
RACK CABINET, SERVER, STEEL, 38U; Cabinet Type:Server; Product Range:-; Rack U Height:38U; External Height - Imperial:72"; External Width - Imperial:24"; External Depth - Imperial:40"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, SERVER, STEEL, 38U; Cabinet Type:Server; Product Range:-; Rack U Height:38U; External Height - Imperial:72"; External Width - Imperial:24"; External Depth - Imperial:40"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Server, Steel, 38U; Cabinet Type Black Box - 71K9969 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Server, Steel, 38U; Cabinet Type Black Box
71K9969
Rack Cabinet, Server, Steel, 38U; Cabinet Type Black Box 71K9969
RACK CABINET, SERVER, STEEL, 38U; Cabinet Type:Server; Product Range:-; Rack U Height:38U; External Height - Imperial:72"; External Width - Imperial:24"; External Depth - Imperial:40"; Enclosure Material:Steel RoHS Compliant: Yes

RACK CABINET, SERVER, STEEL, 38U; Cabinet Type:Server; Product Range:-; Rack U Height:38U; External Height - Imperial:72"; External Width - Imperial:24"; External Depth - Imperial:40"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 71K9969
Product Name Rack Cabinet, Server, Steel, 38U; Cabinet Type Black Box
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5AHG-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details