Black Box Power Supply, Ac-Dc, 24V, 1.7A; Power Supply Approvals Black Box MDR-40-24

Description
POWER SUPPLY, AC-DC, 24V, 1.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40.8W; Output Voltage - Output 1:24V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 24V, 1.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40.8W; Output Voltage - Output 1:24V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 1.7A; Power Supply Approvals Black Box - 12T7816 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.7A; Power Supply Approvals Black Box
12T7816
Power Supply, Ac-Dc, 24V, 1.7A; Power Supply Approvals Black Box 12T7816
POWER SUPPLY, AC-DC, 24V, 1.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40.8W; Output Voltage - Output 1:24V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40.8W; Output Voltage - Output 1:24V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12T7816
Product Name Power Supply, Ac-Dc, 24V, 1.7A; Power Supply Approvals Black Box
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Bench Power Supplies - 1236635 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details