POE GIGABIT INJECTOR, 802.3AF, RJ45; No. of Ports:1Ports; Ethernet Switch Application:-; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:RJ45 x 1; Network Speeds:10Mbps, 100Mbps, 1Gbps RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 61R9072 |
| Product Name | Poe Gigabit Injector, 802.3Af, Rj45; No. Of Ports Black Box |
| Data Rate | 0.0100 to 1 Gbps |