Black Box Fiber Wall Cabinet, Open, Steel, Black; Rack U Height Black Box JPM400A-R2

Description
FIBER WALL CABINET, OPEN, STEEL, BLACK; Rack U Height:-; Enclosure Material:Steel; Body Color:Black; External Height - Metric:267mm; External Width - Metric:216mm; External Depth - Metric:64mm; External Height - Imperial:10.5" RoHS Compliant: Yes
Description
FIBER WALL CABINET, OPEN, STEEL, BLACK; Rack U Height:-; Enclosure Material:Steel; Body Color:Black; External Height - Metric:267mm; External Width - Metric:216mm; External Depth - Metric:64mm; External Height - Imperial:10.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Wall Cabinet, Open, Steel, Black; Rack U Height Black Box - 05R7412 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Wall Cabinet, Open, Steel, Black; Rack U Height Black Box
05R7412
Fiber Wall Cabinet, Open, Steel, Black; Rack U Height Black Box 05R7412
FIBER WALL CABINET, OPEN, STEEL, BLACK; Rack U Height:-; Enclosure Material:Steel; Body Color:Black; External Height - Metric:267mm; External Width - Metric:216mm; External Depth - Metric:64mm; External Height - Imperial:10.5" RoHS Compliant: Yes

FIBER WALL CABINET, OPEN, STEEL, BLACK; Rack U Height:-; Enclosure Material:Steel; Body Color:Black; External Height - Metric:267mm; External Width - Metric:216mm; External Depth - Metric:64mm; External Height - Imperial:10.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 05R7412
Product Name Fiber Wall Cabinet, Open, Steel, Black; Rack U Height Black Box
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Machining tool storage - NCV-GH620001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Height 62.00 inch (1575 mm)
View Details