Black Box 25m (82.0ft) STST GY OM4 MM Fiber Patch Cable INDR Zip LSZH FOLZHM4-025M-STST-GR

Description
Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.
Datasheet
Description
Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25m (82.0ft) STST GY OM4 MM Fiber Patch Cable INDR Zip LSZH - FOLZHM4-025M-STST-GR - Black Box
Lawrence, PA, USA
25m (82.0ft) STST GY OM4 MM Fiber Patch Cable INDR Zip LSZH
FOLZHM4-025M-STST-GR
25m (82.0ft) STST GY OM4 MM Fiber Patch Cable INDR Zip LSZH FOLZHM4-025M-STST-GR
Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Fiber Optic Cables
Product Number FOLZHM4-025M-STST-GR
Product Name 25m (82.0ft) STST GY OM4 MM Fiber Patch Cable INDR Zip LSZH
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5368250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; ST; St
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Erbium Doped, PM EDFAs - F-DHB1500 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.2200 to 0.2600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details