Black Box 2m (6.5ft) SCMTRJ BL OM3 MM Fiber Patch Cable INDR Zip LSZH FOLZH10-002M-SCMT-BL

Description
Well suited for using in aircraft, ships, and construction areas.OM1, OM2, and OM4 multimode plus single-mode cables are also available.Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations.Choose from 12 different colors.Se
Datasheet
Description
Well suited for using in aircraft, ships, and construction areas.OM1, OM2, and OM4 multimode plus single-mode cables are also available.Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations.Choose from 12 different colors.Se
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2m (6.5ft) SCMTRJ BL OM3 MM Fiber Patch Cable INDR Zip LSZH - FOLZH10-002M-SCMT-BL - Black Box
Lawrence, PA, USA
2m (6.5ft) SCMTRJ BL OM3 MM Fiber Patch Cable INDR Zip LSZH
FOLZH10-002M-SCMT-BL
2m (6.5ft) SCMTRJ BL OM3 MM Fiber Patch Cable INDR Zip LSZH FOLZH10-002M-SCMT-BL
Well suited for using in aircraft, ships, and construction areas.OM1, OM2, and OM4 multimode plus single-mode cables are also available.Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations.Choose from 12 different colors.Se

Well suited for using in aircraft, ships, and construction areas.OM1, OM2, and OM4 multimode plus single-mode cables are also available.Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations.Choose from 12 different colors.Se

Supplier's Site Datasheet
Fiber Optic Cable - 77042291 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
77042291
Fiber Optic Cable 77042291
FIBER PATCH CABLE, 2M (6.5FT), SCMTRJ, BL, 3 MM INDR ZIP LSZH. FREE 2 YEAR RADWELL WARRANTY

FIBER PATCH CABLE, 2M (6.5FT), SCMTRJ, BL, 3 MM INDR ZIP LSZH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Black Box Radwell International
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FOLZH10-002M-SCMT-BL 77042291
Product Name 2m (6.5ft) SCMTRJ BL OM3 MM Fiber Patch Cable INDR Zip LSZH Fiber Optic Cable
Cable Type Patchcords Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Photonic Crystal Fiber, Endlessly Singlemode, 5 µm Core, PM - F-SM5-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 5367493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type SC; Sc
View Details