Black Box D Sub Adapter, 9Male-25Male; D Sub Connector A Black Box FA614

Description
D SUB ADAPTER, 9MALE-25MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Position s; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
D SUB ADAPTER, 9MALE-25MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Position s; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Adapter, 9Male-25Male; D Sub Connector A Black Box - 93B7937 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9Male-25Male; D Sub Connector A Black Box
93B7937
D Sub Adapter, 9Male-25Male; D Sub Connector A Black Box 93B7937
D SUB ADAPTER, 9MALE-25MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Position s; Contact Plating:-RoHS Compliant: Yes

D SUB ADAPTER, 9MALE-25MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Positions; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93B7937
Product Name D Sub Adapter, 9Male-25Male; D Sub Connector A Black Box
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers