Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
BLACK BOX
EPXR30 -- 2' NORTH AMERICAN POWER CORD NEMA 5-15P TO IEC-60320-C13
Black Box
2' North American Power Cord NEMA 5-15P to IEC-60320-C13
EPXR30
Description
Power cord for use in the United States and Canada.
Black Box
Done
Description
Power cord for use in the United States and Canada.
Suppliers
Company
Product
Description
Supplier Links
Black Box
Lawrence, PA, USA
2' North American Power Cord NEMA 5-15P to IEC-60320-C13
EPXR30
2' North American Power Cord NEMA 5-15P to IEC-60320-C13
EPXR30
Power cord for use in the United States and Canada.
Power cord for use in the United States and Canada.
Supplier's Site
Technical Specifications
Black Box
Product Category
AC Power Cords
Product Number
EPXR30
Product Name
2' North American Power Cord NEMA 5-15P to IEC-60320-C13
Cord Color
Black
Approvals
RoHS
Number of Conductors
3
Male End Type
NEMA 5-15P
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
IEC Power Cords
824146-SF
Specs
Approvals
RoHS; EU RoHS Compliant
Cord Length
19.68 inch (500 mm)
Rated Current
13 amps
View Details
Qualtek Electronics Corp.
NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 12 inches
250134-01
Specs
Cord Color
Black
Approvals
RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors
3
View Details
Linemaster Switch Corporation
Cordset
SF-515-P34
Specs
Number of Conductors
3
View Details
Interpower
United Kingdom/Ireland 13A Power Cord
86240240
Specs
Cord Color
Black
Approvals
EN 50525/IEC 60227
Number of Conductors
3; 3
View Details