| Black Box | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | EPXR15 |
| Product Name | 1-ft. Power Cord NEMA 5-15R to IEC-60320-C14 |
| Cord Color | Black |
| Approvals | RoHS |
| Number of Conductors | 3 |
| Male End Type | EN 60320-C14 |
IEC/UL 62368-1
PVC, black