| Black Box | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | EPXR08 |
| Product Name | 6.5-ft. Power Cord, NEMA 5-15P to IEC-60320-C13 |
| Cord Color | Black |
| Approvals | RoHS |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
IEC/UL 62368-1
PVC, transparent