Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
BLACK BOX
EPXR04-R2 -- 6.5' INT POWER CORD BS 1363 U.K. PLUG TO IEC-60320-C13
Black Box
6.5' INT Power Cord BS 1363 U.K. Plug to IEC-60320-C13
EPXR04-R2
Description
Power for across the globe.
Black Box
Done
Description
Power for across the globe.
Suppliers
Company
Product
Description
Supplier Links
Black Box
Lawrence, PA, USA
6.5' INT Power Cord BS 1363 U.K. Plug to IEC-60320-C13
EPXR04-R2
6.5' INT Power Cord BS 1363 U.K. Plug to IEC-60320-C13
EPXR04-R2
Power for across the globe.
Power for across the globe.
Supplier's Site
Technical Specifications
Black Box
Product Category
AC Power Cords
Product Number
EPXR04-R2
Product Name
6.5' INT Power Cord BS 1363 U.K. Plug to IEC-60320-C13
Cord Color
Black
Approvals
RoHS
Number of Conductors
3
Unlock Full Specs
to access all available technical data
Similar Products
Linemaster Switch Corporation
Cordset
SF-965-JJ
View Details
Interpower
Australia Class II Cord Set w/Angled C17 Connector
86211620
Specs
Cord Color
Black
Approvals
EN 50525
Number of Conductors
2; 2
View Details
Qualtek Electronics Corp.
NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 20 inches
311327-01
Specs
Cord Color
Black
Approvals
CSA Mark (US, NRTL/C); CEE
Number of Conductors
3
View Details
Pelonis Technologies, Inc.
72" 45 Degree Power Cord (open wires)
FPC-45-72
Specs
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
72.01 inch (1829 mm)
View Details