Black Box 50' OR Heavy-Duty Indoor/Outdoor EXT Cord Single-Outlet 14/3 GND EPWR34

Description
Premium-quality 3-wire indoor/outdoor extension cord features heavy-duty vinyl construction. Grounded cord features one rugged outlet. Designed for industrial use and long life.
Datasheet
Description
Premium-quality 3-wire indoor/outdoor extension cord features heavy-duty vinyl construction. Grounded cord features one rugged outlet. Designed for industrial use and long life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50' OR Heavy-Duty Indoor/Outdoor EXT Cord Single-Outlet 14/3 GND - EPWR34 - Black Box
Lawrence, PA, USA
50' OR Heavy-Duty Indoor/Outdoor EXT Cord Single-Outlet 14/3 GND
EPWR34
50' OR Heavy-Duty Indoor/Outdoor EXT Cord Single-Outlet 14/3 GND EPWR34
Premium-quality 3-wire indoor/outdoor extension cord features heavy-duty vinyl construction. Grounded cord features one rugged outlet. Designed for industrial use and long life.

Premium-quality 3-wire indoor/outdoor extension cord features heavy-duty vinyl construction. Grounded cord features one rugged outlet. Designed for industrial use and long life.

Supplier's Site
Computers; Connector Type A Black Box - 02C0443 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0443
Computers; Connector Type A Black Box 02C0443
Computers; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15.2m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:-; Product Range:-; Cable Length - Imperial:50ft RoHS Compliant: Yes

Computers; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15.2m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:-; Product Range:-; Cable Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number EPWR34 02C0443
Product Name 50' OR Heavy-Duty Indoor/Outdoor EXT Cord Single-Outlet 14/3 GND Computers; Connector Type A Black Box
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches - 212099-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
North American Class II Polarized Cord Set - 86222175 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details