Black Box 1' BL 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-001-BL-25PAK

Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.
Datasheet
Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1' BL 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC - CAT6PC-001-BL-25PAK - Black Box
Lawrence, PA, USA
1' BL 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC
CAT6PC-001-BL-25PAK
1' BL 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-001-BL-25PAK
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Supplier's Site
Ethernet Cable, Rj45 M/m, Cat6, 0.3M; Lan Category Black Box - 14R5893 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 M/m, Cat6, 0.3M; Lan Category Black Box
14R5893
Ethernet Cable, Rj45 M/m, Cat6, 0.3M; Lan Category Black Box 14R5893
ETHERNET CABLE, RJ45 M/M, CAT6, 0.3M; LAN Category:Cat6; Cable Length - Metric:0.3m; Cable Length - Imperial:1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

ETHERNET CABLE, RJ45 M/M, CAT6, 0.3M; LAN Category:Cat6; Cable Length - Metric:0.3m; Cable Length - Imperial:1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAT6PC-001-BL-25PAK 14R5893
Product Name 1' BL 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC Ethernet Cable, Rj45 M/m, Cat6, 0.3M; Lan Category Black Box
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch
Cable Shielding UTP
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details