Black Box Ethernet Cable, Rj45 Plug-Plug, 25Ft/blu; Lan Category Black Box CAT6APC-025-BL

Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 25FT/BLU; LAN Category:Cat6a; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 25FT/BLU; LAN Category:Cat6a; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Rj45 Plug-Plug, 25Ft/blu; Lan Category Black Box - 71AH2607 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 Plug-Plug, 25Ft/blu; Lan Category Black Box
71AH2607
Ethernet Cable, Rj45 Plug-Plug, 25Ft/blu; Lan Category Black Box 71AH2607
ETHERNET CABLE, RJ45 PLUG-PLUG, 25FT/BLU; LAN Category:Cat6a; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 PLUG-PLUG, 25FT/BLU; LAN Category:Cat6a; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AH2607
Product Name Ethernet Cable, Rj45 Plug-Plug, 25Ft/blu; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KME-1-24DC-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Connecting cable - 706-100/316-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details