Black Box Ethernet Cable, Rj45 Plug-Plug, 25Ft/blk; Lan Category Black Box CAT6APC-025-BK

Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 25FT/BLK; LAN Category:Cat6a; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 25FT/BLK; LAN Category:Cat6a; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Rj45 Plug-Plug, 25Ft/blk; Lan Category Black Box - 71AH2606 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 Plug-Plug, 25Ft/blk; Lan Category Black Box
71AH2606
Ethernet Cable, Rj45 Plug-Plug, 25Ft/blk; Lan Category Black Box 71AH2606
ETHERNET CABLE, RJ45 PLUG-PLUG, 25FT/BLK; LAN Category:Cat6a; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 PLUG-PLUG, 25FT/BLK; LAN Category:Cat6a; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AH2606
Product Name Ethernet Cable, Rj45 Plug-Plug, 25Ft/blk; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details