Black Box Ethernet Cable, Rj45 Plug-Plug, 20Ft/blu; Lan Category Black Box CAT6APC-020-BL

Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 20FT/BLU; LAN Category:Cat6a; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 20FT/BLU; LAN Category:Cat6a; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Rj45 Plug-Plug, 20Ft/blu; Lan Category Black Box - 71AH2605 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 Plug-Plug, 20Ft/blu; Lan Category Black Box
71AH2605
Ethernet Cable, Rj45 Plug-Plug, 20Ft/blu; Lan Category Black Box 71AH2605
ETHERNET CABLE, RJ45 PLUG-PLUG, 20FT/BLU; LAN Category:Cat6a; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 PLUG-PLUG, 20FT/BLU; LAN Category:Cat6a; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AH2605
Product Name Ethernet Cable, Rj45 Plug-Plug, 20Ft/blu; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28 AWG Cable Assembly, 3500mm, single-end, Screw-Lok - G125-FC22005F1-3500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details