Black Box Ethernet Cable, Rj45 Plug-Plug, 14Ft/blu; Lan Category Black Box CAT6APC-014-BL

Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 14FT/BLU; LAN Category:Cat6a; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 14FT/BLU; LAN Category:Cat6a; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Rj45 Plug-Plug, 14Ft/blu; Lan Category Black Box - 71AH2603 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 Plug-Plug, 14Ft/blu; Lan Category Black Box
71AH2603
Ethernet Cable, Rj45 Plug-Plug, 14Ft/blu; Lan Category Black Box 71AH2603
ETHERNET CABLE, RJ45 PLUG-PLUG, 14FT/BLU; LAN Category:Cat6a; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 PLUG-PLUG, 14FT/BLU; LAN Category:Cat6a; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AH2603
Product Name Ethernet Cable, Rj45 Plug-Plug, 14Ft/blu; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details