Black Box Ethernet Cable, Rj45 Plug-Plug, 14Ft/blk; Lan Category Black Box CAT6APC-014-BK

Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 14FT/BLK; LAN Category:Cat6a; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 14FT/BLK; LAN Category:Cat6a; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Rj45 Plug-Plug, 14Ft/blk; Lan Category Black Box - 71AH2602 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 Plug-Plug, 14Ft/blk; Lan Category Black Box
71AH2602
Ethernet Cable, Rj45 Plug-Plug, 14Ft/blk; Lan Category Black Box 71AH2602
ETHERNET CABLE, RJ45 PLUG-PLUG, 14FT/BLK; LAN Category:Cat6a; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 PLUG-PLUG, 14FT/BLK; LAN Category:Cat6a; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AH2602
Product Name Ethernet Cable, Rj45 Plug-Plug, 14Ft/blk; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1024-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details