Black Box Ethernet Cable, Rj45 Plug-Plug, 10Ft/blu; Lan Category Black Box CAT6APC-010-BL

Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 10FT/BLU; LAN Category:Cat6a; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 10FT/BLU; LAN Category:Cat6a; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Rj45 Plug-Plug, 10Ft/blu; Lan Category Black Box - 71AH2601 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 Plug-Plug, 10Ft/blu; Lan Category Black Box
71AH2601
Ethernet Cable, Rj45 Plug-Plug, 10Ft/blu; Lan Category Black Box 71AH2601
ETHERNET CABLE, RJ45 PLUG-PLUG, 10FT/BLU; LAN Category:Cat6a; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 PLUG-PLUG, 10FT/BLU; LAN Category:Cat6a; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AH2601
Product Name Ethernet Cable, Rj45 Plug-Plug, 10Ft/blu; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type HF plug connector
View Details