Black Box Ethernet Cable, Rj45 Plug-Plug, 7Ft, Blu; Lan Category Black Box CAT6APC-007-BL

Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 7FT, BLU; LAN Category:Cat6a; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 7FT, BLU; LAN Category:Cat6a; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Rj45 Plug-Plug, 7Ft, Blu; Lan Category Black Box - 71AH2599 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 Plug-Plug, 7Ft, Blu; Lan Category Black Box
71AH2599
Ethernet Cable, Rj45 Plug-Plug, 7Ft, Blu; Lan Category Black Box 71AH2599
ETHERNET CABLE, RJ45 PLUG-PLUG, 7FT, BLU; LAN Category:Cat6a; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 PLUG-PLUG, 7FT, BLU; LAN Category:Cat6a; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AH2599
Product Name Ethernet Cable, Rj45 Plug-Plug, 7Ft, Blu; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details