Black Box Ethernet Cable, Rj45 Plug-Plug, 7Ft, Blk; Lan Category Black Box CAT6APC-007-BK

Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 7FT, BLK; LAN Category:Cat6a; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 7FT, BLK; LAN Category:Cat6a; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Rj45 Plug-Plug, 7Ft, Blk; Lan Category Black Box - 71AH2598 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 Plug-Plug, 7Ft, Blk; Lan Category Black Box
71AH2598
Ethernet Cable, Rj45 Plug-Plug, 7Ft, Blk; Lan Category Black Box 71AH2598
ETHERNET CABLE, RJ45 PLUG-PLUG, 7FT, BLK; LAN Category:Cat6a; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 PLUG-PLUG, 7FT, BLK; LAN Category:Cat6a; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:CAT6APC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AH2598
Product Name Ethernet Cable, Rj45 Plug-Plug, 7Ft, Blk; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2178127-1 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details