Black Box Ethernet Cable, Rj45 Plug-Plug, 5Ft, Blu; Lan Category Black Box CAT6APC-005-BL

Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 5FT, BLU; LAN Category:Cat6a; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, RJ45 PLUG-PLUG, 5FT, BLU; LAN Category:Cat6a; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Rj45 Plug-Plug, 5Ft, Blu; Lan Category Black Box - 71AH2597 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 Plug-Plug, 5Ft, Blu; Lan Category Black Box
71AH2597
Ethernet Cable, Rj45 Plug-Plug, 5Ft, Blu; Lan Category Black Box 71AH2597
ETHERNET CABLE, RJ45 PLUG-PLUG, 5FT, BLU; LAN Category:Cat6a; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 PLUG-PLUG, 5FT, BLU; LAN Category:Cat6a; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:CAT6APC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AH2597
Product Name Ethernet Cable, Rj45 Plug-Plug, 5Ft, Blu; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NE141 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details