Black Box 7' BK CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-B-007-BK

Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.
Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Suppliers

Company
Product
Description
Supplier Links
7' BK CAT5e 100MHz Ethernet Patch Cable UTP PVC - CAT5EPC-B-007-BK - Black Box
Lawrence, PA, USA
7' BK CAT5e 100MHz Ethernet Patch Cable UTP PVC
CAT5EPC-B-007-BK
7' BK CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-B-007-BK
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT5EPC-B-007-BK
Product Name 7' BK CAT5e 100MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) - CBL-20FT-SMSM+ - Mini-Circuits
Specs
Cable Length 20 ft (60.96 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details