Black Box 4' BL CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-B-004-BL

Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.
Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Suppliers

Company
Product
Description
Supplier Links
4' BL CAT5e 100MHz Ethernet Patch Cable UTP PVC - CAT5EPC-B-004-BL - Black Box
Lawrence, PA, USA
4' BL CAT5e 100MHz Ethernet Patch Cable UTP PVC
CAT5EPC-B-004-BL
4' BL CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-B-004-BL
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT5EPC-B-004-BL
Product Name 4' BL CAT5e 100MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Encoder cable - NEBM-T1G8-E-10-N-R3G8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45; ITT M3
Standards / Certifications EN 61984
View Details