Black Box 3' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-B-003-OR

Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.
Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Suppliers

Company
Product
Description
Supplier Links
3' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC - CAT5EPC-B-003-OR - Black Box
Lawrence, PA, USA
3' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC
CAT5EPC-B-003-OR
3' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-B-003-OR
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT5EPC-B-003-OR
Product Name 3' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details