Black Box 2' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-B-002-OR

Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.
Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Suppliers

Company
Product
Description
Supplier Links
2' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC - CAT5EPC-B-002-OR - Black Box
Lawrence, PA, USA
2' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC
CAT5EPC-B-002-OR
2' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-B-002-OR
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT5EPC-B-002-OR
Product Name 2' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details