Black Box 2' BK CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-B-002-BK

Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.
Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Suppliers

Company
Product
Description
Supplier Links
2' BK CAT5e 100MHz Ethernet Patch Cable UTP PVC - CAT5EPC-B-002-BK - Black Box
Lawrence, PA, USA
2' BK CAT5e 100MHz Ethernet Patch Cable UTP PVC
CAT5EPC-B-002-BK
2' BK CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-B-002-BK
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Basic connectors. Flash gold contacts.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT5EPC-B-002-BK
Product Name 2' BK CAT5e 100MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP4-25P-5-PVC - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
System cable - 706-3140/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Female BNC Breakout to Stacking Standard Banana Plugs - 1016 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details