Black Box 6' BK 25-PK CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-006-BK-25PAK

Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.
Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Suppliers

Company
Product
Description
Supplier Links
6' BK 25-PK CAT5e 100MHz Ethernet Patch Cable UTP PVC - CAT5EPC-006-BK-25PAK - Black Box
Lawrence, PA, USA
6' BK 25-PK CAT5e 100MHz Ethernet Patch Cable UTP PVC
CAT5EPC-006-BK-25PAK
6' BK 25-PK CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-006-BK-25PAK
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT5EPC-006-BK-25PAK
Product Name 6' BK 25-PK CAT5e 100MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details