Black Box 5' YL CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-005-YL

Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.
Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Suppliers

Company
Product
Description
Supplier Links
5' YL CAT5e 100MHz Ethernet Patch Cable UTP PVC - CAT5EPC-005-YL - Black Box
Lawrence, PA, USA
5' YL CAT5e 100MHz Ethernet Patch Cable UTP PVC
CAT5EPC-005-YL
5' YL CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-005-YL
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT5EPC-005-YL
Product Name 5' YL CAT5e 100MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M12G4-RS-15-N-LE4 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details
System cable - 706-2500/501-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details