Black Box 3' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-003-OR

Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.
Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Suppliers

Company
Product
Description
Supplier Links
3' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC - CAT5EPC-003-OR - Black Box
Lawrence, PA, USA
3' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC
CAT5EPC-003-OR
3' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-003-OR
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT5EPC-003-OR
Product Name 3' OR CAT5e 100MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details