Black Box 3' BL 25-PK CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-003-BL-25PAK

Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.
Description
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Suppliers

Company
Product
Description
Supplier Links
3' BL 25-PK CAT5e 100MHz Ethernet Patch Cable UTP PVC - CAT5EPC-003-BL-25PAK - Black Box
Lawrence, PA, USA
3' BL 25-PK CAT5e 100MHz Ethernet Patch Cable UTP PVC
CAT5EPC-003-BL-25PAK
3' BL 25-PK CAT5e 100MHz Ethernet Patch Cable UTP PVC CAT5EPC-003-BL-25PAK
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT5EPC-003-BL-25PAK
Product Name 3' BL 25-PK CAT5e 100MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details