Black Box 5FT Blue CAT6 550MHz Ethernet Patch CBL UTP CM Locking Slimline C6PC80-BL-05

Description
Lock'em or not: The choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need towithout buying new patch cords. Use these component-level cables for your everyday network connections.
Datasheet
Description
Lock'em or not: The choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need towithout buying new patch cords. Use these component-level cables for your everyday network connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5FT Blue CAT6 550MHz Ethernet Patch CBL UTP CM Locking Slimline - C6PC80-BL-05 - Black Box
Lawrence, PA, USA
5FT Blue CAT6 550MHz Ethernet Patch CBL UTP CM Locking Slimline
C6PC80-BL-05
5FT Blue CAT6 550MHz Ethernet Patch CBL UTP CM Locking Slimline C6PC80-BL-05
Lock'em or not: The choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need towithout buying new patch cords. Use these component-level cables for your everyday network connections.

Lock'em or not: The choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need towithout buying new patch cords. Use these component-level cables for your everyday network connections.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number C6PC80-BL-05
Product Name 5FT Blue CAT6 550MHz Ethernet Patch CBL UTP CM Locking Slimline
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details