Black Box 25FT Yellow CAT6 550MHz Patch Cable UTP CM Locking Snagless C6PC70-YL-25

Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use this premium cable for your everyday network connections.
Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use this premium cable for your everyday network connections.

Suppliers

Company
Product
Description
Supplier Links
25FT Yellow CAT6 550MHz Patch Cable UTP CM Locking Snagless - C6PC70-YL-25 - Black Box
Lawrence, PA, USA
25FT Yellow CAT6 550MHz Patch Cable UTP CM Locking Snagless
C6PC70-YL-25
25FT Yellow CAT6 550MHz Patch Cable UTP CM Locking Snagless C6PC70-YL-25
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use this premium cable for your everyday network connections.

Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use this premium cable for your everyday network connections.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number C6PC70-YL-25
Product Name 25FT Yellow CAT6 550MHz Patch Cable UTP CM Locking Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
D-Sub Cables - A7NNB-1510M-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
Stability Cables - SW-24-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - KMP6-25P-12-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers