Bivar, Inc. Light Pipe, Single, Rectangular, Pcb; Length Bivar VLPR24-650-2

Description
LIGHT PIPE, SINGLE, RECTANGULAR, PCB; Length:16.5mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Lens Style:Round RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, RECTANGULAR, PCB; Length:16.5mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Lens Style:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Rectangular, Pcb; Length Bivar - 57J4703 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Rectangular, Pcb; Length Bivar
57J4703
Light Pipe, Single, Rectangular, Pcb; Length Bivar 57J4703
LIGHT PIPE, SINGLE, RECTANGULAR, PCB; Length:16.5mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Lens Style:Round RoHS Compliant: Yes

LIGHT PIPE, SINGLE, RECTANGULAR, PCB; Length:16.5mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Lens Style:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 57J4703
Product Name Light Pipe, Single, Rectangular, Pcb; Length Bivar
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78277 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Pipes - 1761013-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details