Bivar, Inc. LED Light Pipes VLP-350-R

Description
Bivar VLP-350-R LED Light Pipe
Request a Quote Datasheet
Description
Bivar VLP-350-R LED Light Pipe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 7134775 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134775
LED Light Pipes 7134775
Bivar VLP-350-R LED Light Pipe

Bivar VLP-350-R LED Light Pipe

Supplier's Site
Optics - Light Pipes - 492-1346-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1346-ND
Optics - Light Pipes 492-1346-ND
LIGHT PIPE VERTICAL .350" ROUND

LIGHT PIPE VERTICAL .350" ROUND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 7134775 492-1346-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 4.7 x 4.7 x 10.4mm 3mm
Lead Length 10.4 mm (0.4094 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2213678-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796065 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.5 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details