Bivar, Inc. LED Light Pipes VLP-250-R

Description
Vertical Light Pipe,Round Face 6.4mm
Request a Quote Datasheet
Description
Vertical Light Pipe,Round Face 6.4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 7134769 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134769
LED Light Pipes 7134769
Vertical Light Pipe,Round Face 6.4mm

Vertical Light Pipe,Round Face 6.4mm

Supplier's Site
Optics - Light Pipes - 492-1344-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1344-ND
Optics - Light Pipes 492-1344-ND
LIGHT PIPE CLEAR 3MM LENS ROUND

LIGHT PIPE CLEAR 3MM LENS ROUND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 7134769 492-1344-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 4.7 x 4.7 x 7.9mm 3mm
Lead Length 7.9 mm (0.3110 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796194 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 10.7 x 14.45mm
Lead Length 14.45 mm (0.5689 inch)
View Details
LEDs - Spacers, Standoffs - 36-8692-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color White
View Details
LED Holders - 2213258-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details