Bivar, Inc. UV LEDs UV5TZ-405-30

Description
LED 5mm,Ultraviolet,405n m,20mW,30deg
Request a Quote Datasheet
Description
LED 5mm,Ultraviolet,405n m,20mW,30deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 7134898 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
7134898
UV LEDs 7134898
LED 5mm,Ultraviolet,405n m,20mW,30deg

LED 5mm,Ultraviolet,405nm,20mW,30deg

Supplier's Site
Swedesboro, NJ, United States
LED, Through Hole, 5mm, UV, 402.5nm, Wat

LED, Through Hole, 5mm, UV, 402.5nm, Wat

Buy Now
Led, Purple, T-1 3/4 (5Mm), 407.5Nm; Led Color Bivar - 33R7991 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 3/4 (5Mm), 407.5Nm; Led Color Bivar
33R7991
Led, Purple, T-1 3/4 (5Mm), 407.5Nm; Led Color Bivar 33R7991
LED, PURPLE, T-1 3/4 (5MM), 407.5NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:407.5nm; Luminous Intensity:-; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, PURPLE, T-1 3/4 (5MM), 407.5NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:407.5nm; Luminous Intensity:-; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
UV5TZ-405-30
Standard LEDs - Through Hole UV5TZ-405-30
Standard LEDs - Through Hole UV Purple 405nm Water Clear

Standard LEDs - Through Hole UV Purple 405nm Water Clear

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7134898 UV5TZ-405-30 33R7991 UV5TZ-405-30
Product Name UV LEDs Led, Purple, T-1 3/4 (5Mm), 407.5Nm; Led Color Bivar Standard LEDs - Through Hole
LED Package: 5mm T-1 3/4 (5mm)
LED Type Ultraviolet Purple; Purple
Peak Wavelength 405 nm (4050 Å) 408 nm (4075 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
PICOLED™-eco Series - SML-P11DT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details